Facom UK Ltd Wrenches 101.10G

Description
Facom 101.10G Adjustable Spanner
Request a Quote
Description
Facom 101.10G Adjustable Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362072
Wrenches 2362072
Facom 101.10G Adjustable Spanner

Facom 101.10G Adjustable Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362072
Product Name Wrenches
Wrench Length 10.04 inch (255 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details