Stanley Tools Group Vices 1-83-065

Description
Stanley 1-83-065 Vice
Request a Quote
Description
Stanley 1-83-065 Vice
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 512112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
512112
Vices 512112
Stanley 1-83-065 Vice

Stanley 1-83-065 Vice

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 512112
Product Name Vices
Vise Type Bench vice
Unlock Full Specs
to access all available technical data

Similar Products

Modular Vise - MVMF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Vise Mounting Fixed Base
Material Steel
Jaw Opening 3.94 to 26.18 inch (100 to 665 mm)
View Details
Vices - 7719307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Screw
Jaw Opening 4.92 inch (125 mm)
View Details
Ball Lock® 100mm Hydraulic Production Vises - 69485 - Jergens, Inc.
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 33.08 lbs (15 kg)
View Details
4'' Basic AccuSnap® Parallel Kit - APS4000 - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 4 inch (102 mm)
View Details