Stanley Tools Group Wrenches 0-95-876

Description
Stanley 0-95-876 Wrench
Request a Quote
Description
Stanley 0-95-876 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2792192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2792192
Wrenches 2792192
Stanley 0-95-876 Wrench

Stanley 0-95-876 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2792192
Product Name Wrenches
Wrench Length 15.71 inch (399 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details