Stanley Tools Group Wrenches 0-90-950

Description
ADJUSTABLE WRENCH 300MM - BI MATERIAL
Request a Quote
Description
ADJUSTABLE WRENCH 300MM - BI MATERIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 482740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
482740
Wrenches 482740
ADJUSTABLE WRENCH 300MM - BI MATERIAL

ADJUSTABLE WRENCH 300MM - BI MATERIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 482740
Product Name Wrenches
Wrench Length 13.78 inch (350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details