Stanley Tools Group Wrenches 0-90-948

Description
ADJUSTABLE WRENCH 200MM - BI MATERIAL
Request a Quote
Description
ADJUSTABLE WRENCH 200MM - BI MATERIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 482738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
482738
Wrenches 482738
ADJUSTABLE WRENCH 200MM - BI MATERIAL

ADJUSTABLE WRENCH 200MM - BI MATERIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 482738
Product Name Wrenches
Wrench Length 9.53 inch (242 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details