Stanley Tools Group Pliers 0-89-870

Description
FATMAX LONG NOSE PLIERS 200MM
Request a Quote
Description
FATMAX LONG NOSE PLIERS 200MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 555762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
555762
Pliers 555762
FATMAX LONG NOSE PLIERS 200MM

FATMAX LONG NOSE PLIERS 200MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 555762
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 6.3 inch (160 mm)
Jaw Length 1.97 inch (50 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - 0351-08SD - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 8.56 inch (217 mm)
Features Cutting Edge
View Details
Plier - D201-8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 8.69 inch (221 mm)
Jaw Length 1.44 inch (36.51 mm)
Material Steel
View Details
2 suppliers