Greenlee Textron, Inc. Plier 0351-08SD

Description
VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS 12 AWG (WIRE STRIPPING) CAPACITY VINYL HANDLE MATERIAL SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH INCLUDES STRIPPING HOLE
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS 12 AWG (WIRE STRIPPING) CAPACITY VINYL HANDLE MATERIAL SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH INCLUDES STRIPPING HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS 12 AWG (WIRE STRIPPING) CAPACITY VINYL HANDLE MATERIAL SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 8 INCH INCLUDES STRIPPING HOLE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 8-9/16 INCH OVERALL LENGTH
  • CUTTING, GRIPPING, STRIPPING APPLICATION
  • FORGED, HARDENED CUTTING EDGE PROCESS
  • 12 AWG (WIRE STRIPPING) CAPACITY
  • VINYL HANDLE MATERIAL
  • SERRATED, LONG NOSE JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED
  • GRIP LENGTH 8 INCH
  • INCLUDES STRIPPING HOLE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Pliers
Product Number 0351-08SD
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.69 inch (170 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Automotive Spark Plug Boot Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Spark Plug Boot Pliers
Length 7 to 11 inch (178 to 279 mm)
Weight 1.6 to 10.4 oz (0.4448 to 2.89 N)
View Details
Plier - 0451-10M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 10 inch (254 mm)
Jaw Capacity 2 inch (50.8 mm)
Features Bent Nose
View Details
2 suppliers