Stanley Tools Group Pliers 0-84-812

Description
MOLEGRIP PLIERS 170MM LONG NOSE
Request a Quote
Description
MOLEGRIP PLIERS 170MM LONG NOSE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 555657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
555657
Pliers 555657
MOLEGRIP PLIERS 170MM LONG NOSE

MOLEGRIP PLIERS 170MM LONG NOSE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 555657
Product Name Pliers
Length 6.69 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.45 inch (240 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 2.8 inch (71.12 mm)
Jaw Capacity 5.5 inch (140 mm)
View Details