Stanley Tools Group Pliers 0-84-646

Description
FATMAX 8"/200MM SLIP JOINT PLIERS
Request a Quote
Description
FATMAX 8"/200MM SLIP JOINT PLIERS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1366031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1366031
Pliers 1366031
FATMAX 8"/200MM SLIP JOINT PLIERS

FATMAX 8"/200MM SLIP JOINT PLIERS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1366031
Product Name Pliers
Type Specialty / Other; Water pump pliers
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1325256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.1 inch (155 mm)
Jaw Length 1.57 inch (40 mm)
View Details
Slip Joint - Vinyl Grips - B10A - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 0.7500 inch (19.05 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details