Stanley Tools Group Wrenches 0-84-540

Description
CLE A MOLETTE 300MM FATMAX
Request a Quote
Description
CLE A MOLETTE 300MM FATMAX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2792188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2792188
Wrenches 2792188
CLE A MOLETTE 300MM FATMAX

CLE A MOLETTE 300MM FATMAX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2792188
Product Name Wrenches
Wrench Length 13.39 inch (340 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details