Stanley Tools Group Pliers 0-84-000

Description
FATMAX VDE COMBINATION PILERS 160MM
Request a Quote
Description
FATMAX VDE COMBINATION PILERS 160MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 562043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
562043
Pliers 562043
FATMAX VDE COMBINATION PILERS 160MM

FATMAX VDE COMBINATION PILERS 160MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 562043
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.87 inch (200 mm)
Jaw Length 1.69 inch (43 mm)
View Details
Long Reach Bent Nose Pliers - 82003 - Gray Tools Canada Inc.
Specs
Type Flat-Nose
Jaw Length 11 inch (279 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details