Stanford Research Systems, Inc. (SRS) Data Logger SR430

Description
The SR430 is a data logger from Stanford Research. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 5 ns minimum bin width 1k to 32k bins per second 100 MHz count rate Built in discriminator Accumulate up to 64k records Menu based user interface On screen data analysis Hardcopy outputs to printers and plotters MSDOS compatible 3.5" drive GPIB and RS-232 interfaces
Description
The SR430 is a data logger from Stanford Research. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 5 ns minimum bin width 1k to 32k bins per second 100 MHz count rate Built in discriminator Accumulate up to 64k records Menu based user interface On screen data analysis Hardcopy outputs to printers and plotters MSDOS compatible 3.5" drive GPIB and RS-232 interfaces

Suppliers

Company
Product
Description
Supplier Links
Data Logger SR430
The SR430 is a data logger from Stanford Research. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 5 ns minimum bin width 1k to 32k bins per second 100 MHz count rate Built in discriminator Accumulate up to 64k records Menu based user interface On screen data analysis Hardcopy outputs to printers and plotters MSDOS compatible 3.5" drive GPIB and RS-232 interfaces

The SR430 is a data logger from Stanford Research. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 5 ns minimum bin width
  • 1k to 32k bins per second
  • 100 MHz count rate
  • Built in discriminator
  • Accumulate up to 64k records
  • Menu based user interface
  • On screen data analysis
  • Hardcopy outputs to printers and plotters
  • MSDOS compatible 3.5" drive
  • GPIB and RS-232 interfaces
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number SR430
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

4-ch RTD Input EtherCAT Slice IO Module - AMAX-5015-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Sampling Frequency 0.1000 kHz
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
SCM5B42 Transmitter Interface Module - SCM5B42-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Voltage
View Details