Stanford Research Systems, Inc. (SRS) DC Power Supply PS325

Description
The PS325 is a 25 Watt DC Power Supply from Stanford Research. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-2500V Current: 0-0.01A Power: 25W 0.001% regulation 0.05 % accuracy Low output ripple Dual polarity Programmable voltage and current limits and trips Store and recall setups Full status display with voltage and current readouts Analog voltage programmable The PS325 is a rugged, compact, reliable instrument for just about any high voltage application.With up to 2.5kV output capability, a GPIB computer interface, and 0.001 % voltage regulation, these high voltage power supplies have become the industry standard. The PS325 is arc and short-circuit protected with separate programmable hard and soft current limits, making it possible to use them as constant current sources.
Datasheet
Description
The PS325 is a 25 Watt DC Power Supply from Stanford Research. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-2500V Current: 0-0.01A Power: 25W 0.001% regulation 0.05 % accuracy Low output ripple Dual polarity Programmable voltage and current limits and trips Store and recall setups Full status display with voltage and current readouts Analog voltage programmable The PS325 is a rugged, compact, reliable instrument for just about any high voltage application.With up to 2.5kV output capability, a GPIB computer interface, and 0.001 % voltage regulation, these high voltage power supplies have become the industry standard. The PS325 is arc and short-circuit protected with separate programmable hard and soft current limits, making it possible to use them as constant current sources.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PS325 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PS325
DC Power Supply PS325
The PS325 is a 25 Watt DC Power Supply from Stanford Research. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-2500V Current: 0-0.01A Power: 25W 0.001% regulation 0.05 % accuracy Low output ripple Dual polarity Programmable voltage and current limits and trips Store and recall setups Full status display with voltage and current readouts Analog voltage programmable The PS325 is a rugged, compact, reliable instrument for just about any high voltage application.With up to 2.5kV output capability, a GPIB computer interface, and 0.001 % voltage regulation, these high voltage power supplies have become the industry standard. The PS325 is arc and short-circuit protected with separate programmable hard and soft current limits, making it possible to use them as constant current sources.

The PS325 is a 25 Watt DC Power Supply from Stanford Research. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-2500V
  • Current: 0-0.01A
  • Power: 25W
  • 0.001% regulation
  • 0.05 % accuracy
  • Low output ripple
  • Dual polarity
  • Programmable voltage and current limits and trips
  • Store and recall setups
  • Full status display with voltage and current readouts
  • Analog voltage programmable

The PS325 is a rugged, compact, reliable instrument for just about any high voltage application.With up to 2.5kV output capability, a GPIB computer interface, and 0.001 % voltage regulation, these high voltage power supplies have become the industry standard.

The PS325 is arc and short-circuit protected with separate programmable hard and soft current limits, making it possible to use them as constant current sources.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PS325
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details