Stanford Research Systems, Inc. (SRS) DC Power Supply PS310

Description
The PS310 is a 25 Watt DC Power Supply from Stanford Research. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-1250V Current: 0-0.2A Power: 25W 0.001% regulation 0.05 % accuracy Low output ripple-0.0015 % Dual polarity Programmable voltage and current limits and trips Store and recall setups Full status display with voltage and current readouts Analog voltage programmable The PS310 is a rugged, compact, reliable instrument for just about any high voltage application. With up to 1.25kV output capability, a GPIB computer interface, and 0.001 % voltage regulation, these high voltage power supplies have become the industry standard. The PS310 is arc and short-circuit protected with separate programmable hard and soft current limits, making it possible to use them as constant current sources.
Datasheet
Description
The PS310 is a 25 Watt DC Power Supply from Stanford Research. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-1250V Current: 0-0.2A Power: 25W 0.001% regulation 0.05 % accuracy Low output ripple-0.0015 % Dual polarity Programmable voltage and current limits and trips Store and recall setups Full status display with voltage and current readouts Analog voltage programmable The PS310 is a rugged, compact, reliable instrument for just about any high voltage application. With up to 1.25kV output capability, a GPIB computer interface, and 0.001 % voltage regulation, these high voltage power supplies have become the industry standard. The PS310 is arc and short-circuit protected with separate programmable hard and soft current limits, making it possible to use them as constant current sources.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PS310 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PS310
DC Power Supply PS310
The PS310 is a 25 Watt DC Power Supply from Stanford Research. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-1250V Current: 0-0.2A Power: 25W 0.001% regulation 0.05 % accuracy Low output ripple-0.0015 % Dual polarity Programmable voltage and current limits and trips Store and recall setups Full status display with voltage and current readouts Analog voltage programmable The PS310 is a rugged, compact, reliable instrument for just about any high voltage application. With up to 1.25kV output capability, a GPIB computer interface, and 0.001 % voltage regulation, these high voltage power supplies have become the industry standard. The PS310 is arc and short-circuit protected with separate programmable hard and soft current limits, making it possible to use them as constant current sources.

The PS310 is a 25 Watt DC Power Supply from Stanford Research. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-1250V
  • Current: 0-0.2A
  • Power: 25W
  • 0.001% regulation
  • 0.05 % accuracy
  • Low output ripple-0.0015 %
  • Dual polarity
  • Programmable voltage and current limits and trips
  • Store and recall setups
  • Full status display with voltage and current readouts
  • Analog voltage programmable

The PS310 is a rugged, compact, reliable instrument for just about any high voltage application. With up to 1.25kV output capability, a GPIB computer interface, and 0.001 % voltage regulation, these high voltage power supplies have become the industry standard.

The PS310 is arc and short-circuit protected with separate programmable hard and soft current limits, making it possible to use them as constant current sources.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PS310
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 303L-30kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details