Manufacturer: Standex-Meder Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023664-SIL05-1A72-7
Termination: PC Pin
Length: 19.8 mm
Number of Terminals: 4
Mounting: SMD (SMT)
Contact Resistance: 150 mΩ
Coil Resistance: 1 kΩ
Coil Current: 5 mA
Operate Time: 700 µs
Switching Voltage: 100 V
Release Time: 100 µs
Number of Pins: 4
Width: 5.08 mm
Categories: OEM Parts( S )
Case / Package: SIP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 5.08 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: Unknown
Throw Configuration: SPST
Coil Voltage (DC): 5 V
Switching Current: 1 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023664-SIL05-1A72-71LHR |
| Product Name | OEM Parts - OEM Parts ( S ) - SIL05-1A72-71LHR |