Standex-Meder Electronics Position, Proximity, Speed (Modules) MK26-1A66B-500W

Description
Magnetic Reed Switch Magnet SPST-NO Lead Wire
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPST-NO Lead Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 374-1328-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
374-1328-ND
Position, Proximity, Speed (Modules) 374-1328-ND
Magnetic Reed Switch Magnet SPST-NO Lead Wire

Magnetic Reed Switch Magnet SPST-NO Lead Wire

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 374-1328-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details