MEDER Electronic AG REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS) MK24-E-3

Description
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS)
Request a Quote Datasheet
Description
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS) - MK24-E-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS)
MK24-E-3
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS) MK24-E-3
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS)

REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS)

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
MK24-E-3
Proximity Sensors MK24-E-3
Proximity Sensors 1 Form ASPST-NO 5mm SM AT 50-112

Proximity Sensors 1 Form ASPST-NO 5mm SM AT 50-112

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number MK24-E-3 MK24-E-3
Product Name REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS) Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1122EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4306 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Analog Series M8 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details