Fargo Controls, Inc. 18 mm Plastic DC Photoelectric Sensor S4306

Description
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4306 is a 18 mm plastic housing, DC-operated photoelectric sensor with direct reflection, NPN output, and a 2-meter PVC cable. It operates at 10-30 Vdc, has a sensing distance of 10 cm relative to matte white paper, and draws ≤20 mA. The sensor features short circuit and reverse polarity protection, an operating frequency of up to 200 Hz, light immunity exceeding 10,000 Lux, and an IP67 rating for dust and immersion protection. Operating temperature ranges from -20 to +50°C. The case is black Makrolon plastic with LED function indicators and complies with the EMC directive.

Datasheet Summary
Powered by GS/AI

The S4306 is a 18 mm plastic housing, DC-operated photoelectric sensor with direct reflection, NPN output, and a 2-meter PVC cable. It operates at 10-30 Vdc, has a sensing distance of 10 cm relative to matte white paper, and draws ≤20 mA. The sensor features short circuit and reverse polarity protection, an operating frequency of up to 200 Hz, light immunity exceeding 10,000 Lux, and an IP67 rating for dust and immersion protection. Operating temperature ranges from -20 to +50°C. The case is black Makrolon plastic with LED function indicators and complies with the EMC directive.

Suppliers

Company
Product
Description
Supplier Links
18 mm Plastic DC Photoelectric Sensor - S4306 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Plastic DC Photoelectric Sensor
S4306
18 mm Plastic DC Photoelectric Sensor S4306
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Low cost
  • LED function indicators
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4306
Product Name 18 mm Plastic DC Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Diffuse
Beam Type Infrared
Unlock Full Specs
to access all available technical data