MEDER Electronic AG REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS) MK24-D-3

Description
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS)
Request a Quote Datasheet
Description
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS) - MK24-D-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS)
MK24-D-3
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS) MK24-D-3
REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS)

REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS)

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
MK24-D-3
Proximity Sensors MK24-D-3
Proximity Sensors 1 Form ASPST-NO 5mm SM AT 46-98

Proximity Sensors 1 Form ASPST-NO 5mm SM AT 46-98

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number MK24-D-3 MK24-D-3
Product Name REED SENSOR, 1 FORM A, SPST-NO , 5MM SURFACE MOUNT (J LEADS) Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3527 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive) - EE-SX4081 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
4 suppliers