MEDER Electronic AG Proximity Sensors MK24-C-2

Description
Proximity Sensors 1 Form ASPST-NO 5mm SM AT 50-86
Datasheet
Description
Proximity Sensors 1 Form ASPST-NO 5mm SM AT 50-86
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
MK24-C-2
Proximity Sensors MK24-C-2
Proximity Sensors 1 Form ASPST-NO 5mm SM AT 50-86

Proximity Sensors 1 Form ASPST-NO 5mm SM AT 50-86

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number MK24-C-2
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1143EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Proximity sensor - SMT-8M-A-PS-24V-E-0,3-M12 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers