MEDER Electronic AG Proximity Sensors MK23-87-B-2

Description
Proximity Sensors SPST-NO 1 Form A Surf Mnt 10mm
Datasheet
Description
Proximity Sensors SPST-NO 1 Form A Surf Mnt 10mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
MK23-87-B-2
Proximity Sensors MK23-87-B-2
Proximity Sensors SPST-NO 1 Form A Surf Mnt 10mm

Proximity Sensors SPST-NO 1 Form A Surf Mnt 10mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number MK23-87-B-2
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002985-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093420 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details