Standex-Meder Electronics Position, Proximity, Speed (Modules) MK18-B-500W

Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads Molded Body
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads Molded Body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 374-1139-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
374-1139-ND
Position, Proximity, Speed (Modules) 374-1139-ND
Magnetic Reed Switch Magnet SPST-NO Wire Leads Molded Body

Magnetic Reed Switch Magnet SPST-NO Wire Leads Molded Body

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 374-1139-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
GT Precision LVDT Gauging Transducer - GT1000RA - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0394 inch (1 mm)
View Details
Linear Rod Type - LWH Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 35.43 inch (75 to 900 mm)
Output Voltage
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details