Standex-Meder Electronics Position, Proximity, Speed (Modules) MK13-1A66B-500W

Description
Magnetic Reed Switch Magnet SPST-NO Cable, Flat Molded Body
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPST-NO Cable, Flat Molded Body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 374-1010-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
374-1010-ND
Position, Proximity, Speed (Modules) 374-1010-ND
Magnetic Reed Switch Magnet SPST-NO Cable, Flat Molded Body

Magnetic Reed Switch Magnet SPST-NO Cable, Flat Molded Body

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 374-1010-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Position, Proximity, Speed (Modules) - 1882-1059411-ND - DigiKey
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details