Standex-Meder Electronics Position, Proximity, Speed (Modules) MK04-1A66C-500W

Description
Magnetic Reed Switch Magnet SPST-NO Cable, Flat Molded Body
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPST-NO Cable, Flat Molded Body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 374-1164-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
374-1164-ND
Position, Proximity, Speed (Modules) 374-1164-ND
Magnetic Reed Switch Magnet SPST-NO Cable, Flat Molded Body

Magnetic Reed Switch Magnet SPST-NO Cable, Flat Molded Body

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 374-1164-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SMT-10M-PS-24V-E-2,5-L-OE-ND - DigiKey
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details