Standex-Meder Electronics Position, Proximity, Speed (Modules) MK03-1C90C-500W

Description
Magnetic Reed Switch Magnet SPDT Wire Leads Molded Body
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPDT Wire Leads Molded Body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 374-1255-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
374-1255-ND
Position, Proximity, Speed (Modules) 374-1255-ND
Magnetic Reed Switch Magnet SPDT Wire Leads Molded Body

Magnetic Reed Switch Magnet SPDT Wire Leads Molded Body

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 374-1255-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
 - 285144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
Diameter 0.9449 inch (24 mm)
View Details
Profile sensors - S15366-256 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details