F260-CN -- HOME APPLIANCE, MASSAGER
Standard Electric Holdings Ltd.
Home Appliance, Massager
F260-CN
Description
Carbon Brush Motor
-
Standard Electric Holdings Ltd.
-
Standard Electric Holdings Ltd.
Description
Carbon Brush Motor
Technical Specifications
|
Product Category
|
DC Motors |
DC Motors |
|
Product Number
|
F260-CN |
F260-CN |
|
Product Name
|
Home Appliance, Massager |
Toys and Games |
|
Commutation
|
Brush
|
Brush
|
|
Standard DC Voltage
|
6V
|
|
|
DC Voltage Range
|
4.5 VDC
|
4.5 VDC
|
|
Torque Constant
|
0.4111 in-oz/amp (2.9 mN-m/amp)
|
0.4111 in-oz/amp (2.9 mN-m/amp)
|
Unlock Full Specs
to access all available technical data
Similar Products
Commutation
Brush
Output Power
0.0054 HP
Gear Type
Spur; Spur
View Details
DC Voltage Range
18.0 VDC
Torque Constant
1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia
8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details
Pelonis Technologies, Inc.
Commutation
Brush
Standard DC Voltage
9V; 12V
DC Voltage Range
3.0 to 12.0 VDC
View Details
Yuyao Baida Electric CO., LTD.
Units
Metric
Shaft Orientation
In-line
Motor Shape
Cylindrical Body
View Details