Pelonis Technologies, Inc. 3600 and 4900 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor PTRF-370C-13350

Description
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.
Request a Quote Datasheet
Description
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3600 and 4900 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-370C-13350 - Pelonis Technologies, Inc.
Exton, PA, USA
3600 and 4900 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor
PTRF-370C-13350
3600 and 4900 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor PTRF-370C-13350
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.

Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category DC Motors
Product Number PTRF-370C-13350
Product Name 3600 and 4900 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor
Commutation Brush
Standard DC Voltage 9V; 12V
DC Voltage Range 3.0 to 12.0 VDC
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

PTFS-130SA Carbon Brushed Direct Current (DC) Micro Motors - PTFS-130SA-09450 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 to 15.0 VDC
View Details
3500 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-395SA-17108 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 8.0 to 15.0 VDC
View Details
13000 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor - PT0610-111-Q - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 2.5 VDC
View Details
PTFS-050SH Carbon Brushed Direct Current (DC) Micro Motors - PTFS-050SH-11180 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 2.0 to 6.0 VDC
View Details