F140-KC -- AUTOMOTIVE DOOR LOCK ACTUATOR
Standard Electric Holdings Ltd.
Automotive Door Lock Actuator
F140-KC
Description
Carbon Brush Motor
-
Standard Electric Holdings Ltd.
Description
Carbon Brush Motor
Suppliers
Automotive Door Lock Actuator
F140-KC
Supplier's Site
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
F140-KC |
|
Product Name
|
Automotive Door Lock Actuator |
|
Commutation
|
Brush
|
|
Standard DC Voltage
|
12V
|
|
Torque Constant
|
0.1861 in-oz/amp (1.31 mN-m/amp)
|
|
Continuous Current
|
0.1030 to 0.2020 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Commutation
Brush
DC Construction
Permanent Magnet
Standard DC Voltage
24V
View Details
DC Voltage Range
6.0 VDC
Torque Constant
0.5834 in-oz/amp (4.12 mN-m/amp)
Rotor Inertia
5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Shaft Size
0.197 inch (5.0 mm)
Shaft Orientation
Single-ended
Length
1.32 inch (34 mm)
View Details
Continuous Current
0.0850 amps
Units
Metric
Shaft Size
0.394 inch (10.0 mm)
View Details