F140-CE -- AUTOMOTIVE HEAD LIGHT LEVEL ADJUSTER
Standard Electric Holdings Ltd.
Automotive Head Light Level Adjuster
F140-CE
Description
Carbon Brush Motor
-
Standard Electric Holdings Ltd.
Description
Carbon Brush Motor
Suppliers
Automotive Head Light Level Adjuster
F140-CE
Supplier's Site
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
F140-CE |
|
Product Name
|
Automotive Head Light Level Adjuster |
|
Commutation
|
Brush
|
|
Standard DC Voltage
|
12V
|
|
Torque Constant
|
0.2042 in-oz/amp (1.44 mN-m/amp)
|
|
Continuous Current
|
0.1100 to 0.2160 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Range
18.0 VDC
Torque Constant
3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia
5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Yuyao Baida Electric CO., LTD.
Units
Metric
Shaft Orientation
In-line
Motor Shape
Cylindrical Body
View Details
Arnold Magnetic Technologies
DC Construction
Permanent Magnet
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Commutation
Brush
DC Voltage Range
14.4 VDC
Output Power
0.2680 HP
View Details