Shenzhen Power Motor Industrial Co., Ltd.
PT.44 DC motor
Description
PT.44 DC motor
-
Shenzhen Power Motor Industrial Co., Ltd.
Request a Quote
Email Supplier
Description
PT.44 DC motor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
PT.44 DC motor |
|
Commutation
|
Brush
|
|
DC Voltage Range
|
14.4 VDC
|
|
Output Power
|
0.2680 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Power Motor Industrial Co., Ltd.
Commutation
Brush
DC Voltage Range
120.0 VDC
Output Power
0.2432 HP
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Commutation
Brush
DC Voltage Range
230.0 VDC
Output Power
0.0348 HP
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Commutation
Brushless
DC Construction
Coreless / Slotless
Standard DC Voltage
24V
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Commutation
Brush
DC Voltage Range
230.0 VDC
Output Power
0.0657 HP
View Details