F130-AA -- TOYS AND GAMES
Standard Electric Holdings Ltd.
Toys and Games
F130-AA
-
Standard Electric Holdings Ltd.
-
Standard Electric Holdings Ltd.
Technical Specifications
|
Product Category
|
DC Motors |
DC Motors |
|
Product Number
|
F130-AA |
F130-AA |
|
Product Name
|
Toys and Games |
Home Appliance, Toothbrush |
|
Commutation
|
Brush
|
Brush
|
|
DC Voltage Range
|
1.5 VDC
|
1.5 VDC
|
|
Torque Constant
|
0.0750 in-oz/amp (0.5297 mN-m/amp)
|
0.0750 in-oz/amp (0.5297 mN-m/amp)
|
|
Continuous Current
|
0.5940 to 0.9740 amps
|
594 to 0.9740 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Commutation
Brush
Gearbox Ratio
50 : 1
Units
Metric
View Details
DC Voltage Range
24.0 VDC
Torque Constant
3.45 in-oz/amp (24.37 mN-m/amp)
Rotor Inertia
7.93E-6 oz-in-sec² (5.60E-5 kg-cm²)
View Details
Pelonis Technologies, Inc.
Commutation
Brush
Standard DC Voltage
6V
DC Voltage Range
1.0 to 6.0 VDC
View Details
Yuyao Baida Electric CO., LTD.
Units
Metric
Shaft Orientation
In-line
Motor Shape
Cylindrical Body
View Details