Stancor Line Matching Transformer; Turns Ratio Stancor TTPC-6

Description
Line Matching Transformer; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Line Matching; DC Resistance Primary:71ohm RoHS Compliant: Yes
Datasheet
Description
Line Matching Transformer; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Line Matching; DC Resistance Primary:71ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Matching Transformer; Turns Ratio Stancor - 16M4705 - Newark, An Avnet Company
Chicago, IL, United States
Line Matching Transformer; Turns Ratio Stancor
16M4705
Line Matching Transformer; Turns Ratio Stancor 16M4705
Line Matching Transformer; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Line Matching; DC Resistance Primary:71ohm RoHS Compliant: Yes

Line Matching Transformer; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Line Matching; DC Resistance Primary:71ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, Telephone Coupling;Pri:600Ohms, Sec:600 Ohms (CT);1.8dB;1500Vrms - 70213326 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Telephone Coupling;Pri:600Ohms, Sec:600 Ohms (CT);1.8dB;1500Vrms
70213326
Transformer, Telephone Coupling;Pri:600Ohms, Sec:600 Ohms (CT);1.8dB;1500Vrms 70213326
Specifications: Maximum Operating Temperature: 105°C. Dielectric Strength: 1500 V. 0.5% @ 300-3.5 kHz. ±0.5 dB 300-3.5 kHz. 60 dB min @ 200-1 kHz, 40 dB min. @ 4 kHz. Small and Lightweight Low Insertion Losses Some Items Offer Dual Secondary Windings for Greater Flexibility Low Distortion — 0.5% Max.

Specifications:
Maximum Operating Temperature: 105°C. Dielectric Strength: 1500 V. 0.5% @ 300-3.5 kHz. ±0.5 dB 300-3.5 kHz. 60 dB min @ 200-1 kHz, 40 dB min. @ 4 kHz.

  • Small and Lightweight
  • Low Insertion Losses
  • Some Items Offer Dual Secondary Windings for Greater Flexibility
  • Low Distortion — 0.5% Max.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number 16M4705 70213326
Product Name Line Matching Transformer; Turns Ratio Stancor Transformer, Telephone Coupling;Pri:600Ohms, Sec:600 Ohms (CT);1.8dB;1500Vrms
Other Transformer Types / Applications Isolation Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Pulse Transformers - 486-5483-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details