Stancor Thermostat STO-170

Description
THERMOSTAT; BODY MATERIAL:BIMETAL DISC; COLOR:BLACK; CONTACT RATING:15A AT 120VAC; MOUNTING TYPE:1/4 IN. QUICK CONNECT; OPERATING TEMPERATURE MAX:175°. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOSTAT; BODY MATERIAL:BIMETAL DISC; COLOR:BLACK; CONTACT RATING:15A AT 120VAC; MOUNTING TYPE:1/4 IN. QUICK CONNECT; OPERATING TEMPERATURE MAX:175°. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermostat - 18920775 - Radwell International
Willingboro, NJ, United States
Thermostat
18920775
Thermostat 18920775
THERMOSTAT; BODY MATERIAL:BIMETAL DISC; COLOR:BLACK; CONTACT RATING:15A AT 120VAC; MOUNTING TYPE:1/4 IN. QUICK CONNECT; OPERATING TEMPERATURE MAX:175°. FREE 2 YEAR RADWELL WARRANTY

THERMOSTAT; BODY MATERIAL:BIMETAL DISC; COLOR:BLACK; CONTACT RATING:15A AT 120VAC; MOUNTING TYPE:1/4 IN. QUICK CONNECT; OPERATING TEMPERATURE MAX:175°. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermostats
Product Number 18920775
Product Name Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Thermostats -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermostat Type Mechanical
Set Point Range 50 to 570 F (10 to 299 C)
View Details
Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details