Stancor Thermostat STO-120

Description
DISCONTINUED BY MANUFACTURER, THERMOSTAT; BODY MATERIAL:BIMETAL DISC; COLOR:BLACK; CONTACT RATING:15A AT 120VAC; OPERATING TEMPERATURE MAX:53C; OPERATING TEMPERATURE MIN:45C; REPLACED BY 3L11-120. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMOSTAT; BODY MATERIAL:BIMETAL DISC; COLOR:BLACK; CONTACT RATING:15A AT 120VAC; OPERATING TEMPERATURE MAX:53C; OPERATING TEMPERATURE MIN:45C; REPLACED BY 3L11-120. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermostat - 18935089 - Radwell International
Willingboro, NJ, United States
Thermostat
18935089
Thermostat 18935089
DISCONTINUED BY MANUFACTURER, THERMOSTAT; BODY MATERIAL:BIMETAL DISC; COLOR:BLACK; CONTACT RATING:15A AT 120VAC; OPERATING TEMPERATURE MAX:53C; OPERATING TEMPERATURE MIN:45C; REPLACED BY 3L11-120. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMOSTAT; BODY MATERIAL:BIMETAL DISC; COLOR:BLACK; CONTACT RATING:15A AT 120VAC; OPERATING TEMPERATURE MAX:53C; OPERATING TEMPERATURE MIN:45C; REPLACED BY 3L11-120. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermostats
Product Number 18935089
Product Name Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Thermostats - 2237784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 41 F (5 C)
View Details