Stancor Power Supply; Wall Plug-In; 230VAC in;14.5VDC 800mA out;unregulated;negative pol STAF-0354F

Description
Features: CEE 7⁄16 Europlug CE Certified Rated for Continuous Duty –10 to +40°C Operating Temperature Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
Description
Features: CEE 7⁄16 Europlug CE Certified Rated for Continuous Duty –10 to +40°C Operating Temperature Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Suppliers

Company
Product
Description
Supplier Links
Power Supply; Wall Plug-In; 230VAC in;14.5VDC 800mA out;unregulated;negative pol - 70213312 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; Wall Plug-In; 230VAC in;14.5VDC 800mA out;unregulated;negative pol
70213312
Power Supply; Wall Plug-In; 230VAC in;14.5VDC 800mA out;unregulated;negative pol 70213312
Features: CEE 7⁄16 Europlug CE Certified Rated for Continuous Duty –10 to +40°C Operating Temperature Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Features:

  • CEE 7⁄16 Europlug
  • CE Certified
  • Rated for Continuous Duty
  • –10 to +40°C Operating Temperature
  • Output Cords 6’ Long
  • Other Voltages Available As Custom Designs
  • Output Plug 2.1 × 5.5 mm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70213312
Product Name Power Supply; Wall Plug-In; 230VAC in;14.5VDC 800mA out;unregulated;negative pol
Type DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Applications Commercial
DC Output Voltage 14.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details