Stancor Power Supply;Desk-Top;120 VAC in;9VAC 3400mA out;unregulated STA-5790

Description
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
Description
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Suppliers

Company
Product
Description
Supplier Links
Power Supply;Desk-Top;120 VAC in;9VAC 3400mA out;unregulated - 70213379 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;Desk-Top;120 VAC in;9VAC 3400mA out;unregulated
70213379
Power Supply;Desk-Top;120 VAC in;9VAC 3400mA out;unregulated 70213379
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Features:

  • Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose
  • –10 to +40°C Operating Temperature
  • Rated for Continuous Duty
  • Output Cords 6’ Long
  • Other Voltages Available As Custom Designs
  • Output Plug 2.1 × 5.5 mm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70213379
Product Name Power Supply;Desk-Top;120 VAC in;9VAC 3400mA out;unregulated
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details