Stancor Power Supply;Wall Plug-In;120 VAC in;13.5VDC 1700mA out;unregulated;negative pol STA-5713AC

Description
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
Description
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Suppliers

Company
Product
Description
Supplier Links
Power Supply;Wall Plug-In;120 VAC in;13.5VDC 1700mA out;unregulated;negative pol - 70213376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;Wall Plug-In;120 VAC in;13.5VDC 1700mA out;unregulated;negative pol
70213376
Power Supply;Wall Plug-In;120 VAC in;13.5VDC 1700mA out;unregulated;negative pol 70213376
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Features:

  • Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose
  • –10 to +40°C Operating Temperature
  • Rated for Continuous Duty
  • Output Cords 6’ Long
  • Other Voltages Available As Custom Designs
  • Output Plug 2.1 × 5.5 mm
Supplier's Site
Psu, External, Plug-In, 13.5V; Power Supply Approvals Stancor - 16M4614 - Newark, An Avnet Company
Chicago, IL, United States
Psu, External, Plug-In, 13.5V; Power Supply Approvals Stancor
16M4614
Psu, External, Plug-In, 13.5V; Power Supply Approvals Stancor 16M4614
PSU, EXTERNAL, PLUG-IN, 13.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:13.5V; Output Current - Output 1:1.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

PSU, EXTERNAL, PLUG-IN, 13.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:13.5V; Output Current - Output 1:1.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 70213376 16M4614
Product Name Power Supply;Wall Plug-In;120 VAC in;13.5VDC 1700mA out;unregulated;negative pol Psu, External, Plug-In, 13.5V; Power Supply Approvals Stancor
Type DC Power Supply
Form Factor Desktop / Free Standing; Wall Mount
Applications Commercial
Operating Temperature -10 to 40 C (14 to 104 F)
DC Output Voltage 13.5 volts 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1234877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details