Stancor Power Supply, External, Plug-In, 3V; Power Supply Approvals Stancor STA-4130

Description
POWER SUPPLY, EXTERNAL, PLUG-IN, 3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:3V; Output Current - Output 1:350mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, EXTERNAL, PLUG-IN, 3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:3V; Output Current - Output 1:350mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, External, Plug-In, 3V; Power Supply Approvals Stancor - 16M4593 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, External, Plug-In, 3V; Power Supply Approvals Stancor
16M4593
Power Supply, External, Plug-In, 3V; Power Supply Approvals Stancor 16M4593
POWER SUPPLY, EXTERNAL, PLUG-IN, 3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:3V; Output Current - Output 1:350mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, EXTERNAL, PLUG-IN, 3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:3V; Output Current - Output 1:350mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply;Wall Plug-In;120 VAC in;3VDC 350mA out;regulated;negative polarity - 70213299 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;Wall Plug-In;120 VAC in;3VDC 350mA out;regulated;negative polarity
70213299
Power Supply;Wall Plug-In;120 VAC in;3VDC 350mA out;regulated;negative polarity 70213299
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Features:

  • Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose
  • –10 to +40°C Operating Temperature
  • Rated for Continuous Duty
  • Output Cords 6’ Long
  • Other Voltages Available As Custom Designs
  • Output Plug 2.1 × 5.5 mm
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 16M4593 70213299
Product Name Power Supply, External, Plug-In, 3V; Power Supply Approvals Stancor Power Supply;Wall Plug-In;120 VAC in;3VDC 350mA out;regulated;negative polarity
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.0 volts 3.0 volts
DC Output Current 0.3500 amps
Number of Outputs 1 # 1 #
Type DC Power Supply; AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 2047563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Iec 320 c14
Regulatory Compliance RoHS Compliant
View Details