Stancor POWER SOURCE, SWITCHING, 100-240VAC IN,12VDC, 500MA, 6W OUT, PLUG POLARITY NEG SPS-0612

Description
New Switching Power Source Series Meets California Energy Commission (CEC) Standards UL Listed, UL Standard 60950-1 Meets CEC Efficiency Level IV Complies with FCC Part 15 Class B Input Range 90-264 VAC, 50/60 Hz Overload and Short Circuit Protected Class II Insulation (Double Insulated) line Regulation ±2 %, Load Regulation ±5 % RoHS Compliant 50,000 Hours MTBF Power Consumption at no Load is 0.5 W 2 Conductor Cord 70" Long Min. Output Plug 2.1 × 5.5 × 11 mm, Inside Polarity Negative
Description
New Switching Power Source Series Meets California Energy Commission (CEC) Standards UL Listed, UL Standard 60950-1 Meets CEC Efficiency Level IV Complies with FCC Part 15 Class B Input Range 90-264 VAC, 50/60 Hz Overload and Short Circuit Protected Class II Insulation (Double Insulated) line Regulation ±2 %, Load Regulation ±5 % RoHS Compliant 50,000 Hours MTBF Power Consumption at no Load is 0.5 W 2 Conductor Cord 70" Long Min. Output Plug 2.1 × 5.5 × 11 mm, Inside Polarity Negative

Suppliers

Company
Product
Description
Supplier Links
POWER SOURCE, SWITCHING, 100-240VAC IN,12VDC, 500MA, 6W OUT, PLUG POLARITY NEG - 70213154 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SOURCE, SWITCHING, 100-240VAC IN,12VDC, 500MA, 6W OUT, PLUG POLARITY NEG
70213154
POWER SOURCE, SWITCHING, 100-240VAC IN,12VDC, 500MA, 6W OUT, PLUG POLARITY NEG 70213154
New Switching Power Source Series Meets California Energy Commission (CEC) Standards UL Listed, UL Standard 60950-1 Meets CEC Efficiency Level IV Complies with FCC Part 15 Class B Input Range 90-264 VAC, 50/60 Hz Overload and Short Circuit Protected Class II Insulation (Double Insulated) line Regulation ±2 %, Load Regulation ±5 % RoHS Compliant 50,000 Hours MTBF Power Consumption at no Load is 0.5 W 2 Conductor Cord 70" Long Min. Output Plug 2.1 × 5.5 × 11 mm, Inside Polarity Negative

New Switching Power Source Series Meets California Energy Commission (CEC) Standards

  • UL Listed, UL Standard 60950-1
  • Meets CEC Efficiency Level IV
  • Complies with FCC Part 15 Class B
  • Input Range 90-264 VAC, 50/60 Hz
  • Overload and Short Circuit Protected
  • Class II Insulation (Double Insulated)
  • line Regulation ±2 %, Load Regulation ±5 %
  • RoHS Compliant
  • 50,000 Hours MTBF
  • Power Consumption at no Load is 0.5 W
  • 2 Conductor Cord 70" Long Min.
  • Output Plug 2.1 × 5.5 × 11 mm, Inside Polarity Negative
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70213154
Product Name POWER SOURCE, SWITCHING, 100-240VAC IN,12VDC, 500MA, 6W OUT, PLUG POLARITY NEG
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI245A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers
DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details