Stancor Transformer, Open Frame; Isolation; A; 115 V; 0.13 A; 115 V; 15 VA; 1500 P-6411

Description
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers
Description
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers

Suppliers

Company
Product
Description
Supplier Links
Transformer, Open Frame; Isolation; A; 115 V; 0.13 A; 115 V; 15 VA; 1500 - 70213235 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Open Frame; Isolation; A; 115 V; 0.13 A; 115 V; 15 VA; 1500
70213235
Transformer, Open Frame; Isolation; A; 115 V; 0.13 A; 115 V; 15 VA; 1500 70213235
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers

Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA.
Features:

  • Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires
  • GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle
  • El Laminations
  • Heavy-Duty Welded Plate Ensures Mounting Stability
  • All Primaries: 50/60 Hz
    Applications:
  • Computer Protection
  • Dental Chairs
  • Electrical Appliances
  • Lab Test Equipment
  • Incubator Ovens
  • LED Signs
  • Office Copiers and Printers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70213235
Product Name Transformer, Open Frame; Isolation; A; 115 V; 0.13 A; 115 V; 15 VA; 1500
Other Transformer Types / Applications Isolation; Buck-Boost Transformers
Operating Frequency 50 to 60 Hz
Input Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
25 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM240-100 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Standards CE CRU®US
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details