Stancor Transformer, Low Profile;12VA;Sec:Ser 50mA;Pri:115/230V;Sec:Ser 230VCT;PC;2In.W LB-12230

Description
Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL Recognized unit (file card E-68100). Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.
Description
Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL Recognized unit (file card E-68100). Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.

Suppliers

Company
Product
Description
Supplier Links
Transformer, Low Profile;12VA;Sec:Ser 50mA;Pri:115/230V;Sec:Ser 230VCT;PC;2In.W - 70213293 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Low Profile;12VA;Sec:Ser 50mA;Pri:115/230V;Sec:Ser 230VCT;PC;2In.W
70213293
Transformer, Low Profile;12VA;Sec:Ser 50mA;Pri:115/230V;Sec:Ser 230VCT;PC;2In.W 70213293
Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL Recognized unit (file card E-68100). Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.

Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack spacing at lower power levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1" for 4, 5, and 6 VA; 11⁄4" for 12 VA units. Dual primaries — 115/230 V, 50/60 Hz. Allows standard Hi-Pot — 2000 volts. Precision spaced PC terminals. UL Recognized unit (file card E-68100).
Explanation of Low Boy Interconnections. Because of the toroidal effect, two identical coils are connected in series or parallel, but one of the coils must be connected in reverse in order to get correct polarity and voltage.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70213293
Product Name Transformer, Low Profile;12VA;Sec:Ser 50mA;Pri:115/230V;Sec:Ser 230VCT;PC;2In.W
Other Transformer Types / Applications Isolation; Buck-Boost Transformers
Standards UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Power Transformers - F16-800 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers