Stancor Inductor;Filter;Ind 0.01H;Tol -15, +50%;Cur 8000mA;Leads;DCR 0.15 Ohms C-2687

Description
Type 2: High Current Chokes — Inductance measured at 1 Volt 60 Hz. Inductance Tolerance: Minus 15% to plus 50%. The “High Current Chokes” are normally used in low voltage, high current DC power supply filter applications, where low voltage drop across the filter and good voltage regulation is required, without any type of voltage regulator.
Description
Type 2: High Current Chokes — Inductance measured at 1 Volt 60 Hz. Inductance Tolerance: Minus 15% to plus 50%. The “High Current Chokes” are normally used in low voltage, high current DC power supply filter applications, where low voltage drop across the filter and good voltage regulation is required, without any type of voltage regulator.

Suppliers

Company
Product
Description
Supplier Links
Inductor;Filter;Ind 0.01H;Tol -15, +50%;Cur 8000mA;Leads;DCR 0.15 Ohms - 70213162 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 0.01H;Tol -15, +50%;Cur 8000mA;Leads;DCR 0.15 Ohms
70213162
Inductor;Filter;Ind 0.01H;Tol -15, +50%;Cur 8000mA;Leads;DCR 0.15 Ohms 70213162
Type 2: High Current Chokes — Inductance measured at 1 Volt 60 Hz. Inductance Tolerance: Minus 15% to plus 50%. The “High Current Chokes” are normally used in low voltage, high current DC power supply filter applications, where low voltage drop across the filter and good voltage regulation is required, without any type of voltage regulator.

Type 2: High Current Chokes — Inductance measured at 1 Volt 60 Hz. Inductance Tolerance: Minus 15% to plus 50%. The “High Current Chokes” are normally used in low voltage, high current DC power supply filter applications, where low voltage drop across the filter and good voltage regulation is required, without any type of voltage regulator.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 70213162
Product Name Inductor;Filter;Ind 0.01H;Tol -15, +50%;Cur 8000mA;Leads;DCR 0.15 Ohms
Mounting Option Surface Mount Technology
Application Filter
Inductance Range 10000 microH
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details