Stancor Inductor;Filter;Ind 0.025H;Tol -15, +50%;Cur 4000mA;Leads;DCR 0.43 Ohms C-2686

Description
Type 2: High Current Chokes — Inductance measured at 1 Volt 60 Hz. Inductance Tolerance: Minus 15% to plus 50%. The “High Current Chokes” are normally used in low voltage, high current DC power supply filter applications, where low voltage drop across the filter and good voltage regulation is required, without any type of voltage regulator.
Description
Type 2: High Current Chokes — Inductance measured at 1 Volt 60 Hz. Inductance Tolerance: Minus 15% to plus 50%. The “High Current Chokes” are normally used in low voltage, high current DC power supply filter applications, where low voltage drop across the filter and good voltage regulation is required, without any type of voltage regulator.

Suppliers

Company
Product
Description
Supplier Links
Inductor;Filter;Ind 0.025H;Tol -15, +50%;Cur 4000mA;Leads;DCR 0.43 Ohms - 70213161 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 0.025H;Tol -15, +50%;Cur 4000mA;Leads;DCR 0.43 Ohms
70213161
Inductor;Filter;Ind 0.025H;Tol -15, +50%;Cur 4000mA;Leads;DCR 0.43 Ohms 70213161
Type 2: High Current Chokes — Inductance measured at 1 Volt 60 Hz. Inductance Tolerance: Minus 15% to plus 50%. The “High Current Chokes” are normally used in low voltage, high current DC power supply filter applications, where low voltage drop across the filter and good voltage regulation is required, without any type of voltage regulator.

Type 2: High Current Chokes — Inductance measured at 1 Volt 60 Hz. Inductance Tolerance: Minus 15% to plus 50%. The “High Current Chokes” are normally used in low voltage, high current DC power supply filter applications, where low voltage drop across the filter and good voltage regulation is required, without any type of voltage regulator.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 70213161
Product Name Inductor;Filter;Ind 0.025H;Tol -15, +50%;Cur 4000mA;Leads;DCR 0.43 Ohms
Mounting Option Surface Mount Technology
Application Filter
Inductance Range 25000 microH
DCR 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details