Stancor Inductor;Filter;Ind 0.035H;Tol -15, +50%;Cur 2000mA;Leads;DCR 0.6 Ohms C-2685

Description
Type 2: High Current Chokes — Inductance measured at 1 Volt 60 Hz. Inductance Tolerance: Minus 15% to plus 50%. The “High Current Chokes” are normally used in low voltage, high current DC power supply filter applications, where low voltage drop across the filter and good voltage regulation is required, without any type of voltage regulator.
Description
Type 2: High Current Chokes — Inductance measured at 1 Volt 60 Hz. Inductance Tolerance: Minus 15% to plus 50%. The “High Current Chokes” are normally used in low voltage, high current DC power supply filter applications, where low voltage drop across the filter and good voltage regulation is required, without any type of voltage regulator.

Suppliers

Company
Product
Description
Supplier Links
Inductor;Filter;Ind 0.035H;Tol -15, +50%;Cur 2000mA;Leads;DCR 0.6 Ohms - 70213160 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 0.035H;Tol -15, +50%;Cur 2000mA;Leads;DCR 0.6 Ohms
70213160
Inductor;Filter;Ind 0.035H;Tol -15, +50%;Cur 2000mA;Leads;DCR 0.6 Ohms 70213160
Type 2: High Current Chokes — Inductance measured at 1 Volt 60 Hz. Inductance Tolerance: Minus 15% to plus 50%. The “High Current Chokes” are normally used in low voltage, high current DC power supply filter applications, where low voltage drop across the filter and good voltage regulation is required, without any type of voltage regulator.

Type 2: High Current Chokes — Inductance measured at 1 Volt 60 Hz. Inductance Tolerance: Minus 15% to plus 50%. The “High Current Chokes” are normally used in low voltage, high current DC power supply filter applications, where low voltage drop across the filter and good voltage regulation is required, without any type of voltage regulator.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 70213160
Product Name Inductor;Filter;Ind 0.035H;Tol -15, +50%;Cur 2000mA;Leads;DCR 0.6 Ohms
Mounting Option Surface Mount Technology
Application Filter
Inductance Range 35000 microH
DCR 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers