Stancor Current Transformer, 35Mh, 2A, -15%/+50%, 60Hz; Chassis Mount Transformer Type Stancor C-2685

Description
CURRENT TRANSFORMER, 35MH, 2A, -15%/+50%, 60HZ; Chassis Mount Transformer Type:Filter Choke; Secondary Voltages:-; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:2A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Description
CURRENT TRANSFORMER, 35MH, 2A, -15%/+50%, 60HZ; Chassis Mount Transformer Type:Filter Choke; Secondary Voltages:-; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:2A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 35Mh, 2A, -15%/+50%, 60Hz; Chassis Mount Transformer Type Stancor - 16M3775 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 35Mh, 2A, -15%/+50%, 60Hz; Chassis Mount Transformer Type Stancor
16M3775
Current Transformer, 35Mh, 2A, -15%/+50%, 60Hz; Chassis Mount Transformer Type Stancor 16M3775
CURRENT TRANSFORMER, 35MH, 2A, -15%/+50%, 60HZ; Chassis Mount Transformer Type:Filter Choke; Secondary Voltages:-; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:2A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

CURRENT TRANSFORMER, 35MH, 2A, -15%/+50%, 60HZ; Chassis Mount Transformer Type:Filter Choke; Secondary Voltages:-; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:2A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 16M3775
Product Name Current Transformer, 35Mh, 2A, -15%/+50%, 60Hz; Chassis Mount Transformer Type Stancor
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497-AD350 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 240 volts
Power Rating (VA) 350 VA
View Details
Chassis Mounting Transformers - 1232504 - RS Components, Ltd.
Specs
Mounting Chassis; Screw mount
Standards RoHS
Operating Temperature -30 C (-22 F)
View Details
Step Down Transformers - 2-1672209-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details