Stancor Choke, Filter; 300 mA; 1500; Style NV with Lugs; Leads; C-2343

Description
Type 1: Smoothing Chokes — Inductance Tolerance: Minus 15% to plus 50% at 10 Volts 60 Hz. The Stancor line of “Smoothing” types of filter chokes has been designed for use with the various power and plate transformers. The range of electrical ratings available covers requirements for practically all of the filter chokes used in DC power supplies. In addition, a myriad of other electronic apparatus applications for these items exist. Inductance values shown are measured at the full amount of DC listed and at the specified values of RMS voltage and frequency. All of these items are made with Class A insulating materials and will withstand continuous operation up to a limit of 105°C.
Description
Type 1: Smoothing Chokes — Inductance Tolerance: Minus 15% to plus 50% at 10 Volts 60 Hz. The Stancor line of “Smoothing” types of filter chokes has been designed for use with the various power and plate transformers. The range of electrical ratings available covers requirements for practically all of the filter chokes used in DC power supplies. In addition, a myriad of other electronic apparatus applications for these items exist. Inductance values shown are measured at the full amount of DC listed and at the specified values of RMS voltage and frequency. All of these items are made with Class A insulating materials and will withstand continuous operation up to a limit of 105°C.

Suppliers

Company
Product
Description
Supplier Links
Choke, Filter; 300 mA; 1500; Style NV with Lugs; Leads; - 70213145 - Allied Electronics, Inc.
Fort Worth, TX, USA
Choke, Filter; 300 mA; 1500; Style NV with Lugs; Leads;
70213145
Choke, Filter; 300 mA; 1500; Style NV with Lugs; Leads; 70213145
Type 1: Smoothing Chokes — Inductance Tolerance: Minus 15% to plus 50% at 10 Volts 60 Hz. The Stancor line of “Smoothing” types of filter chokes has been designed for use with the various power and plate transformers. The range of electrical ratings available covers requirements for practically all of the filter chokes used in DC power supplies. In addition, a myriad of other electronic apparatus applications for these items exist. Inductance values shown are measured at the full amount of DC listed and at the specified values of RMS voltage and frequency. All of these items are made with Class A insulating materials and will withstand continuous operation up to a limit of 105°C.

Type 1: Smoothing Chokes — Inductance Tolerance: Minus 15% to plus 50% at 10 Volts 60 Hz. The Stancor line of “Smoothing” types of filter chokes has been designed for use with the various power and plate transformers. The range of electrical ratings available covers requirements for practically all of the filter chokes used in DC power supplies. In addition, a myriad of other electronic apparatus applications for these items exist. Inductance values shown are measured at the full amount of DC listed and at the specified values of RMS voltage and frequency. All of these items are made with Class A insulating materials and will withstand continuous operation up to a limit of 105°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 70213145
Product Name Choke, Filter; 300 mA; 1500; Style NV with Lugs; Leads;
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details