Stancor Transformer; 40 VA; 120 V; 1.67 A; 24 V; Foot Mount; 1/4 QC Terminal; 2.25 in. 592-9012

Description
Meets UL safety specifications. Split bobbin winding reduces capacitive coupling and eliminates need for electrostatic shield. Broad range of input voltage combinations cover most HVAC applications. 40 VA power rating eliminates need for multiple parts to cover lower power requirements. All primaries 50/60 Hz. Features Heavy-Duty Welded Mounting Plate Provides Mounting Stability Rigid 1⁄4" Q.C. Terminals Provide Ease of Installation Rated for Continuous Duty Windings and Internal Connections Enclosed with Insulating Plastic Cover for Safety Non-Concentric Windings Reduce Size and Cost, and Improve Manufacturability Applications Commercial Dryers Deep Fryers Greenhouse Controls Home Environmental Systems Security Systems Video Games Automatic Doors Solar Heating Units
Description
Meets UL safety specifications. Split bobbin winding reduces capacitive coupling and eliminates need for electrostatic shield. Broad range of input voltage combinations cover most HVAC applications. 40 VA power rating eliminates need for multiple parts to cover lower power requirements. All primaries 50/60 Hz. Features Heavy-Duty Welded Mounting Plate Provides Mounting Stability Rigid 1⁄4" Q.C. Terminals Provide Ease of Installation Rated for Continuous Duty Windings and Internal Connections Enclosed with Insulating Plastic Cover for Safety Non-Concentric Windings Reduce Size and Cost, and Improve Manufacturability Applications Commercial Dryers Deep Fryers Greenhouse Controls Home Environmental Systems Security Systems Video Games Automatic Doors Solar Heating Units

Suppliers

Company
Product
Description
Supplier Links
Transformer; 40 VA; 120 V; 1.67 A; 24 V; Foot Mount; 1/4 QC Terminal; 2.25 in. - 70213143 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer; 40 VA; 120 V; 1.67 A; 24 V; Foot Mount; 1/4 QC Terminal; 2.25 in.
70213143
Transformer; 40 VA; 120 V; 1.67 A; 24 V; Foot Mount; 1/4 QC Terminal; 2.25 in. 70213143
Meets UL safety specifications. Split bobbin winding reduces capacitive coupling and eliminates need for electrostatic shield. Broad range of input voltage combinations cover most HVAC applications. 40 VA power rating eliminates need for multiple parts to cover lower power requirements. All primaries 50/60 Hz. Features Heavy-Duty Welded Mounting Plate Provides Mounting Stability Rigid 1⁄4" Q.C. Terminals Provide Ease of Installation Rated for Continuous Duty Windings and Internal Connections Enclosed with Insulating Plastic Cover for Safety Non-Concentric Windings Reduce Size and Cost, and Improve Manufacturability Applications Commercial Dryers Deep Fryers Greenhouse Controls Home Environmental Systems Security Systems Video Games Automatic Doors Solar Heating Units

Meets UL safety specifications. Split bobbin winding reduces capacitive coupling and eliminates need for electrostatic shield. Broad range of input voltage combinations cover most HVAC applications. 40 VA power rating eliminates need for multiple parts to cover lower power requirements. All primaries 50/60 Hz.
Features

  • Heavy-Duty Welded Mounting Plate Provides Mounting Stability
  • Rigid 1⁄4" Q.C. Terminals Provide Ease of Installation
  • Rated for Continuous Duty
  • Windings and Internal Connections Enclosed with Insulating Plastic Cover for Safety
  • Non-Concentric Windings Reduce Size and Cost, and Improve Manufacturability
    Applications
  • Commercial Dryers
  • Deep Fryers
  • Greenhouse Controls
  • Home Environmental Systems
  • Security Systems
  • Video Games
  • Automatic Doors
  • Solar Heating Units
Supplier's Site
Class 2 Transformer Rohs Compliant Stancor - 35M1922 - Newark, An Avnet Company
Chicago, IL, United States
Class 2 Transformer Rohs Compliant Stancor
35M1922
Class 2 Transformer Rohs Compliant Stancor 35M1922
CLASS 2 TRANSFORMER ROHS COMPLIANT: YES

CLASS 2 TRANSFORMER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70213143 35M1922
Product Name Transformer; 40 VA; 120 V; 1.67 A; 24 V; Foot Mount; 1/4 QC Terminal; 2.25 in. Class 2 Transformer Rohs Compliant Stancor
Other Transformer Types / Applications Isolation; Multi-ratio; Planar Transformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products