StainlessDrains.com Trench Drain SDCTR-Q44180-641E-XXH3

Description
Grate: Heavy Duty 1/2" plate Slotted Outlet Location: End Outside Diameter: 18in Start Depth: 6in Throat Size: 14in
Description
Grate: Heavy Duty 1/2" plate Slotted Outlet Location: End Outside Diameter: 18in Start Depth: 6in Throat Size: 14in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q44180-641E-XXH3 - StainlessDrains.com
Greenville, TX, USA
Grate: Heavy Duty 1/2" plate Slotted Outlet Location: End Outside Diameter: 18in Start Depth: 6in Throat Size: 14in

Grate: Heavy Duty 1/2" plate Slotted
Outlet Location: End
Outside Diameter: 18in
Start Depth: 6in
Throat Size: 14in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q44180-641E-XXH3
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details