StainlessDrains.com Trench Drain SDCTR-Q44120-661E-XXM3

Description
Grate: Medium Duty 1/4" plate Slotted Outlet Location: End Outside Diameter: 12in Start Depth: 6in Throat Size: 8in
Description
Grate: Medium Duty 1/4" plate Slotted Outlet Location: End Outside Diameter: 12in Start Depth: 6in Throat Size: 8in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q44120-661E-XXM3 - StainlessDrains.com
Greenville, TX, USA
Grate: Medium Duty 1/4" plate Slotted Outlet Location: End Outside Diameter: 12in Start Depth: 6in Throat Size: 8in

Grate: Medium Duty 1/4" plate Slotted
Outlet Location: End
Outside Diameter: 12in
Start Depth: 6in
Throat Size: 8in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q44120-661E-XXM3
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Optimum-Stainless Steel Timer Controlled Condensate Drain - 2611 - JORC Industrial LLC
Specs
Drain Type Condensate
Connection Size 0.2 inch (6.35 mm)
Shape Round
View Details