StainlessDrains.com Trench Drain SDCTR-Q42240-424C-XXM2

Description
Grate: Medium Duty 10 ga plate Perforated Outlet Location: Center Outside Diameter: 24in Start Depth: 4in Throat Size: 20in
Description
Grate: Medium Duty 10 ga plate Perforated Outlet Location: Center Outside Diameter: 24in Start Depth: 4in Throat Size: 20in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q42240-424C-XXM2 - StainlessDrains.com
Greenville, TX, USA
Grate: Medium Duty 10 ga plate Perforated Outlet Location: Center Outside Diameter: 24in Start Depth: 4in Throat Size: 20in

Grate: Medium Duty 10 ga plate Perforated
Outlet Location: Center
Outside Diameter: 24in
Start Depth: 4in
Throat Size: 20in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q42240-424C-XXM2
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
Trench Drain - SDCTR-Q42105-621C-XXL3 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 8.0 inch (203 mm)
Connection Size 2.0 inch (50.8 mm)
View Details